CR0805-FX-1202ELF Resistors by Bourns Electronics

RES 12K 1% 0.125W 0805 THICK FILM

Status: Unknown
Series: CR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0021

Distributor Stock
Logo for Farnell
Farnell
from US$0.0136
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0031
95,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0140
690
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0021
-
Buy Now
Logo for Distrelec
Distrelec
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 12kohm
Product Range CR Series
Voltage Rating 150V
Resistor Element Material Thick Film
Power Rating 125mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

12K OHM 1% | TTI Europe
Res, Thick Film, 12K, 1%, 0.125W, 0805 | Newark Electronics
SMD Chip Resistor, 12 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America
RES, 12K, 1%, 0.125W, 0805, THICK FILM | Farnell
Bourns SMD Resistor 125mW, 12kOhm, 1%, 0805 | Distrelec
SMD Chip Resistor, 12 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR0805-FX-1202ELF?

Additional datasheets, footprints and schematics for CR0805-FX-1202ELF are listed on our Part Details page. You can also find images and similar parts to CR0805-FX-1202ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR0805-FX-1202ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0805-FX-1202ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR0805-FX-1202ELF fall under?

The CR0805-FX-1202ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CR0805-FX-1202ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR0805-FX-1202ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CR0805-FX-1202ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR0805-FX-1202ELF have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Farnell and Distrelec have stock available or on a lead time for CR0805-FX-1202ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR0805-FX-1202ELF often in real-time on the comparison pages.

What if I can't find stock of CR0805-FX-1202ELF?

You can fill out our help required form which you can use to request a quote for CR0805-FX-1202ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay