Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 47Mohm |
Product Range | CR Series |
Voltage Rating | 100V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Thick Film Resistor, Cr Series, 47 Mohm, 125 Mw, - 2%, 100 V, 0805 [2012 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn CR0805F-47MGI | Newark Electronics |
RES, 47M, 2%, 0.125W, 0805, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a CR0805F-47MGI?
Additional datasheets, footprints and schematics for CR0805F-47MGI are listed on our Part Details page. You can also find images and similar parts to CR0805F-47MGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0805F-47MGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0805F-47MGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0805F-47MGI fall under?
The CR0805F-47MGI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CR0805F-47MGI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0805F-47MGI you can contact the distributor directly for product support, shipping queries etc.
Is the CR0805F-47MGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR0805F-47MGI have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CR0805F-47MGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0805F-47MGI often in real-time on the comparison pages.
What if I can't find stock of CR0805F-47MGI?
You can fill out our help required form which you can use to request a quote for CR0805F-47MGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.