Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Prices starting from US$0.0013
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0024
|
4,912
in stock
|
Buy Now | |
RS
from US$0.0025
|
23,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0020
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0029
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0013
|
-
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 68ohm |
Product Range | CR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Res 0603 68R 1% 100mW TC100 | RS |
Res, 68R, 1%, 0.1W, 0603, Thick Film Rohs Compliant: Yes |Bourns CR0603-FX-68R0ELF | Newark Electronics |
RES, 68R, 1%, 0.1W, 0603, THICK FILM | element14 |
SMD Chip Resistor, 68 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Bourns SMD Resistor 100mW, 68Ohm, 1%, 0603 | Distrelec |
SMD Chip Resistor, 68 Ohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CR0603-FX-68R0ELF?
Additional datasheets, footprints and schematics for CR0603-FX-68R0ELF are listed on our Part Details page. You can also find images and similar parts to CR0603-FX-68R0ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0603-FX-68R0ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0603-FX-68R0ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0603-FX-68R0ELF fall under?
The CR0603-FX-68R0ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CR0603-FX-68R0ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0603-FX-68R0ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CR0603-FX-68R0ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR0603-FX-68R0ELF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CR0603-FX-68R0ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0603-FX-68R0ELF often in real-time on the comparison pages.
What if I can't find stock of CR0603-FX-68R0ELF?
You can fill out our help required form which you can use to request a quote for CR0603-FX-68R0ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.