Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Prices starting from US$0.0006
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
29,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0011
|
920,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
150,000
in stock
|
Buy Now | |
Avnet America
from US$0.0006
|
150,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
8,825
in stock
|
Buy Now | |
RS Americas
from US$0.0120
|
4,200
in stock
|
Buy Now | |
Avnet Abacus
-
|
570,000
in stock
|
Buy Now | |
element14
from US$0.0044
|
-
|
Buy Now | |
Farnell
from US$0.0026
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 10kohm |
Product Range | CR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 62.5mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
10K OHM 1% | TTI Europe |
Res 0402 10K 1% 63Mw Tc100 |Bourns CR0402-FX-1002GLF | Newark Electronics |
SMD Chip Resistor, 10 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
SMD 0402 thick film resistor 10K 1% | RS |
Bourns SMD Resistor 63mW, 10kOhm, 1%, 0402 | Distrelec |
CR0402 Series Thick Film Resistor 0402 Case 10kOhms +/-1% 0.0625W +/-100ppm/degC | Bourns CR0402-FX-1002GLF | RS Americas |
SMD Chip Resistor, 10 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
RES, 10K, 1%, 0.0625W, 0402, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CR0402-FX-1002GLF?
Additional datasheets, footprints and schematics for CR0402-FX-1002GLF are listed on our Part Details page. You can also find images and similar parts to CR0402-FX-1002GLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0402-FX-1002GLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0402-FX-1002GLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0402-FX-1002GLF fall under?
The CR0402-FX-1002GLF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CR0402-FX-1002GLF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0402-FX-1002GLF you can contact the distributor directly for product support, shipping queries etc.
Is the CR0402-FX-1002GLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR0402-FX-1002GLF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS and Distrelec have stock available or on a lead time for CR0402-FX-1002GLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0402-FX-1002GLF often in real-time on the comparison pages.
What if I can't find stock of CR0402-FX-1002GLF?
You can fill out our help required form which you can use to request a quote for CR0402-FX-1002GLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.