Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
9,000
in stock
|
Buy Now | |
element14
from US$0.17
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
99
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip & Ring |
Product Range | - |
Accessory Type | Clip & Ring Set |
External Diameter | 9.3mm |
External Length | 6.73mm |
For Use With | Bivar T-1 3/4 Small Flange LEDs |
Holder Colour | Black |
Led Mounting Clip | Newark Electronics |
LED holder | Transfer Multisort Elektronik |
LED HOLDER, 5mm, black, ring and sleeve | RS |
CR-175 Series Clip and Ring Set for T-1 3/4 Black LED Mount | Future Electronics |
LED Holder, Panel Mount Clip & Ring, 5 mm, Black Poly Prop | Bivar Inc. CR-175 | RS Americas |
Where can I find additional details, specifications and documents for a CR-175?
Additional datasheets, footprints and schematics for CR-175 are listed on our Part Details page. You can also find images and similar parts to CR-175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-175 fall under?
The CR-175 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to CR-175 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-175 you can contact the distributor directly for product support, shipping queries etc.
Is the CR-175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-175 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for CR-175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-175 often in real-time on the comparison pages.
What if I can't find stock of CR-175?
You can fill out our help required form which you can use to request a quote for CR-175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.