Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
547
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
1,468
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
547
in stock
|
Buy Now | |
element14
from US$0.16
|
547
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
100
in stock
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
Accessory Type | LED Holder |
External Diameter | 0.3" |
External Length | 6.6mm |
For Use With | T-1-3/4 (5mm) LEDs |
Holder Colour | Black |
CR-174 Series Clip and Ring Set for T-1 3/4 Snap-In Panel Mount Black LED Mount | Future Electronics |
LED Holder, Panel Mount Clip & Ring, 5 mm, Black Nylon | Bivar Inc. CR-174 | RS Americas |
Led Holder, 0.3", Black, 5Mm Led | Newark Electronics |
LED HOLDER, 0.3", BLACK, 5MM LED | element14 |
LED holder | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CR-174?
Additional datasheets, footprints and schematics for CR-174 are listed on our Part Details page. You can also find images and similar parts to CR-174 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-174 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-174 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-174 fall under?
The CR-174 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to CR-174 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-174 you can contact the distributor directly for product support, shipping queries etc.
Is the CR-174 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-174 have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for CR-174.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-174 often in real-time on the comparison pages.
What if I can't find stock of CR-174?
You can fill out our help required form which you can use to request a quote for CR-174 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.