Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Build Volume | 300mm x 300mm x 400mm |
---|---|
Filament Diameter | - |
3D Print Speed Max | 200mm/s |
Layer Thickness / Resolution | 0.4mm |
Supported Printing Materials | PLA TPU Wood Copper Rubber |
Input Voltage VAC | 240VAC |
Power Rating | 240W |
Connectivity | SD Card USB |
File Input Formats | OBJ STL |
Nozzle Diameter | 0.2mm 0.3mm 0.4mm |
Printer Software | Cura Repeater-Host Simplify3d |
Supported OS | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
3D PRINTER, 300MM X 300MM X 400MM, 240V | element14 |
3D Printer, 300Mm X 300Mm X 400Mm, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a CR-10S?
Additional datasheets, footprints and schematics for CR-10S are listed on our Part Details page. You can also find images and similar parts to CR-10S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-10S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-10S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-10S fall under?
The CR-10S is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to CR-10S when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-10S you can contact the distributor directly for product support, shipping queries etc.
Is the CR-10S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-10S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CR-10S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-10S often in real-time on the comparison pages.
What if I can't find stock of CR-10S?
You can fill out our help required form which you can use to request a quote for CR-10S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.