CQM1-PA203 Industrial Automation & Control Gear by Omron

POWER SUPPLY PLC 18W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$700.58

Distributor Stock
Logo for Farnell
Farnell
from US$700.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Current Rating -
Product Range -
Height 53.5mm
Input Voltage 100V AC to 120V AC 200V AC to 240V AC
No. of Outputs 1Outputs
Power Rating 18W
Power Supply Type Bench
Width 110mm

Alternative Descriptions

Power Supply, Plc, 18W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CQM1-PA203?

Additional datasheets, footprints and schematics for CQM1-PA203 are listed on our Part Details page. You can also find images and similar parts to CQM1-PA203 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CQM1-PA203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQM1-PA203 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CQM1-PA203 fall under?

The CQM1-PA203 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to CQM1-PA203 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CQM1-PA203 you can contact the distributor directly for product support, shipping queries etc.

Is the CQM1-PA203 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CQM1-PA203 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CQM1-PA203.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CQM1-PA203 often in real-time on the comparison pages.

What if I can't find stock of CQM1-PA203?

You can fill out our help required form which you can use to request a quote for CQM1-PA203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay