CQ73893001 High Speed Digital & Data Cable by TE Connectivity

C6A-24B134XM1FA-0

Status: Active
Series: -
RoHS: Unknown
Aliases: CQ73893001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.92

Distributor Stock
Logo for Avnet America
Avnet America
from US$8.92
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$10.04
-
Buy Now
Logo for Sager
Sager
from US$12.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wire Size 24AWG
Impedance 100Ω
Cable Type CAT6a
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

Coaxial Cables C6A-24B134XM1FA-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CQ73893001?

Additional datasheets, footprints and schematics for CQ73893001 are listed on our Part Details page. You can also find images and similar parts to CQ73893001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CQ73893001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ73893001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CQ73893001 fall under?

The CQ73893001 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to CQ73893001 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CQ73893001 you can contact the distributor directly for product support, shipping queries etc.

Is the CQ73893001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CQ73893001 have stock available?

Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for CQ73893001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CQ73893001 often in real-time on the comparison pages.

What if I can't find stock of CQ73893001?

You can fill out our help required form which you can use to request a quote for CQ73893001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay