CQ61803001 High Speed Digital & Data Cable by TE Connectivity

C6A-24B134XM18A-0CK9500

Status: Active
Series: -
RoHS: Unknown
Aliases: CQ61803001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.08

Distributor Stock
Logo for Avnet America
Avnet America
from US$5.08
-
Buy Now
Logo for Sager
Sager
from US$5.38
-
Buy Now

Specifications

Wire Size 24AWG
Impedance 100Ω
Cable Type CAT6a
Operating Temperature Range -30 – 105°C, -22 – 221°F

Alternative Descriptions

Cable 24AWG 4Pair Tin Plated Copper Cat6a Black | Avnet America
Coaxial Cables | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CQ61803001?

Additional datasheets, footprints and schematics for CQ61803001 are listed on our Part Details page. You can also find images and similar parts to CQ61803001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CQ61803001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ61803001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CQ61803001 fall under?

The CQ61803001 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to CQ61803001 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CQ61803001 you can contact the distributor directly for product support, shipping queries etc.

Is the CQ61803001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CQ61803001 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CQ61803001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CQ61803001 often in real-time on the comparison pages.

What if I can't find stock of CQ61803001?

You can fill out our help required form which you can use to request a quote for CQ61803001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay