Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | ABS (Acrylonitrile Butadiene Styrene) |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 17mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
External Length / Height | 19.2mm |
Knob / Dial - Diameter Metric | 17mm |
Knob / Dial Height - Metric | 19.2mm |
Shaft Diameter - Metric | 6mm |
KNOB, PUSH-ON, D SHAFT, GREEN | element14 |
Knob, Push-On, D Shaft, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a CP-WB-D-4?
Additional datasheets, footprints and schematics for CP-WB-D-4 are listed on our Part Details page. You can also find images and similar parts to CP-WB-D-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-WB-D-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-WB-D-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-WB-D-4 fall under?
The CP-WB-D-4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CP-WB-D-4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-WB-D-4 you can contact the distributor directly for product support, shipping queries etc.
Is the CP-WB-D-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-WB-D-4 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CP-WB-D-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-WB-D-4 often in real-time on the comparison pages.
What if I can't find stock of CP-WB-D-4?
You can fill out our help required form which you can use to request a quote for CP-WB-D-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.