Status: | Unknown |
---|---|
Series: | ER11 Series |
RoHS: | Unknown |
For Use With | ER11 |
---|---|
Product Range | ER11 Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Coil Former |
External Depth | 10.6mm |
External Length / Height | 4.4mm |
External Width | 12.35mm |
Height | 4.4mm |
No. of Pins | 10Pins |
Termination Type | Surface Mount Device |
Transformer Bobbin, 10 Pin, Er11 Rohs Compliant: Yes |Ferroxcube CPVS-ER11-1S-10P | Newark Electronics |
BOBBIN, ER11, 10PIN | element14 |
Where can I find additional details, specifications and documents for a CPVS-ER11-1S-10P?
Additional datasheets, footprints and schematics for CPVS-ER11-1S-10P are listed on our Part Details page. You can also find images and similar parts to CPVS-ER11-1S-10P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPVS-ER11-1S-10P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPVS-ER11-1S-10P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPVS-ER11-1S-10P fall under?
The CPVS-ER11-1S-10P is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to CPVS-ER11-1S-10P when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPVS-ER11-1S-10P you can contact the distributor directly for product support, shipping queries etc.
Is the CPVS-ER11-1S-10P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPVS-ER11-1S-10P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CPVS-ER11-1S-10P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPVS-ER11-1S-10P often in real-time on the comparison pages.
What if I can't find stock of CPVS-ER11-1S-10P?
You can fill out our help required form which you can use to request a quote for CPVS-ER11-1S-10P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.