Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$0.81
|
1,600
in stock
|
Buy Now |
Curr. Consumption (mA) | 5 |
---|---|
Dimensions LxWxH (in) | 0.79 x 0.79 x 0.63 |
Dimensions LxWxH (mm) | 20 x 20 x 16 |
Driving Circuit | No |
Height (mm) | 16 |
Input Type | Vp-p |
Length (mm) | 20 |
Mounting Style | Surface Mount |
Operating Temp MAX (°C) | 85 |
Operating Temp MIN (°C) | -40 |
Rated Voltage | 3 |
Shape | Square |
Sound Pressure (dB) | 75 |
Technology | Piezo |
Washable | No |
Width (mm) | 20 |
Where can I find additional details, specifications and documents for a CPT-2016-75-SMT-TR?
Additional datasheets, footprints and schematics for CPT-2016-75-SMT-TR are listed on our Part Details page. You can also find images and similar parts to CPT-2016-75-SMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPT-2016-75-SMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPT-2016-75-SMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPT-2016-75-SMT-TR fall under?
The CPT-2016-75-SMT-TR is listed under audio > buzzers > audio-transducers > cpt-2016-75-smt-tr.
Can I view similar or alternative parts?
You can view similar parts to CPT-2016-75-SMT-TR when available in the cpt-2016-75-smt-tr range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPT-2016-75-SMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CPT-2016-75-SMT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPT-2016-75-SMT-TR have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for CPT-2016-75-SMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPT-2016-75-SMT-TR often in real-time on the comparison pages.
What if I can't find stock of CPT-2016-75-SMT-TR?
You can fill out our help required form which you can use to request a quote for CPT-2016-75-SMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.