Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Sensor Case Style | QSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitive Touch Sensor, -40 To 85Deg C | Newark Electronics |
CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a CPT007B-A02-GU?
Additional datasheets, footprints and schematics for CPT007B-A02-GU are listed on our Part Details page. You can also find images and similar parts to CPT007B-A02-GU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPT007B-A02-GU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPT007B-A02-GU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPT007B-A02-GU fall under?
The CPT007B-A02-GU is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to CPT007B-A02-GU when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPT007B-A02-GU you can contact the distributor directly for product support, shipping queries etc.
Is the CPT007B-A02-GU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPT007B-A02-GU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CPT007B-A02-GU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPT007B-A02-GU often in real-time on the comparison pages.
What if I can't find stock of CPT007B-A02-GU?
You can fill out our help required form which you can use to request a quote for CPT007B-A02-GU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.