Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Flatted Shaft |
---|---|
Shaft Diameter | - |
Knob Material | - |
Knob / Dial Style | Slide with Indicator Line |
Knob Diameter | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black / White |
External Length / Height | 14mm |
External Width | 11mm |
Knob / Dial Height - Metric | 14mm |
KNOB, SLIDER, 14X11MM, 4X1.2 SHAFT | element14 |
Knob, Slider, 14X11Mm, 4X1.2 Shaft Shaft Flatted Shaft Rohs Compliant: Yes |Multicomp CP-L3 | Newark Electronics |
Where can I find additional details, specifications and documents for a CP-L3?
Additional datasheets, footprints and schematics for CP-L3 are listed on our Part Details page. You can also find images and similar parts to CP-L3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-L3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-L3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-L3 fall under?
The CP-L3 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CP-L3 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-L3 you can contact the distributor directly for product support, shipping queries etc.
Is the CP-L3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-L3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CP-L3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-L3 often in real-time on the comparison pages.
What if I can't find stock of CP-L3?
You can fill out our help required form which you can use to request a quote for CP-L3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.