Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.59
|
-
|
Buy Now |
Series | EFD12 |
---|---|
SVHC | No SVHC (20-Jun-2013) |
Accessory Type | Coil Former |
External Depth | 16.2mm |
External Length / Height | 6.2mm |
External Width | 13.7mm |
For Use With | EFD Cores |
No. of Pins | 8 |
Termination Type | SMD |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPHS-EFD12/35-2S-8P?
Additional datasheets, footprints and schematics for CPHS-EFD12/35-2S-8P are listed on our Part Details page. You can also find images and similar parts to CPHS-EFD12/35-2S-8P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPHS-EFD12/35-2S-8P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPHS-EFD12/35-2S-8P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPHS-EFD12/35-2S-8P fall under?
The CPHS-EFD12/35-2S-8P is listed under Transformers > Transformer Coilformers.
Can I view similar or alternative parts?
You can view similar parts to CPHS-EFD12/35-2S-8P when available in the Transformer Coilformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPHS-EFD12/35-2S-8P you can contact the distributor directly for product support, shipping queries etc.
Is the CPHS-EFD12/35-2S-8P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CPHS-EFD12/35-2S-8P have stock available?
Authorised distributors including element14 have stock available or on a lead time for CPHS-EFD12/35-2S-8P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPHS-EFD12/35-2S-8P often in real-time on the comparison pages.
What if I can't find stock of CPHS-EFD12/35-2S-8P?
You can fill out our help required form which you can use to request a quote for CPHS-EFD12/35-2S-8P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.