Status: | Unknown |
---|---|
Series: | ETD39 Series |
RoHS: | Unknown |
For Use With | ETD39 |
---|---|
Product Range | ETD39 Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Coil Former |
External Length / Height | 40.1mm |
No. of Pins | 16Pins |
Coil Former, Etd Core, 1 Section, 16Pin | Newark Electronics |
BOBBIN, ETD39, 1 SECTION, 16PIN | element14 |
Where can I find additional details, specifications and documents for a CPH-ETD39-1S-16P-C?
Additional datasheets, footprints and schematics for CPH-ETD39-1S-16P-C are listed on our Part Details page. You can also find images and similar parts to CPH-ETD39-1S-16P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPH-ETD39-1S-16P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH-ETD39-1S-16P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPH-ETD39-1S-16P-C fall under?
The CPH-ETD39-1S-16P-C is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to CPH-ETD39-1S-16P-C when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPH-ETD39-1S-16P-C you can contact the distributor directly for product support, shipping queries etc.
Is the CPH-ETD39-1S-16P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPH-ETD39-1S-16P-C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CPH-ETD39-1S-16P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPH-ETD39-1S-16P-C often in real-time on the comparison pages.
What if I can't find stock of CPH-ETD39-1S-16P-C?
You can fill out our help required form which you can use to request a quote for CPH-ETD39-1S-16P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.