Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1.008kW |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 36A |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 28V, 36A | Newark Electronics |
AC/DC Power Supply Single-OUT 28V 36A 1000W | Avnet America |
Power Supply, AC-DC,28V,36A,90-265V In, Open Frame, Panel Mount, PFC, CPFE Series | TDK-Lambda CPFE1000FI-28/P | RS Americas |
Switching Power Supplies AC-DC, 115-230VAC, Output 28V 36A, 1008W (PCB Style) | Sager |
Where can I find additional details, specifications and documents for a CPFE1000FI-28/P?
Additional datasheets, footprints and schematics for CPFE1000FI-28/P are listed on our Part Details page. You can also find images and similar parts to CPFE1000FI-28/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPFE1000FI-28/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPFE1000FI-28/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPFE1000FI-28/P fall under?
The CPFE1000FI-28/P is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CPFE1000FI-28/P when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPFE1000FI-28/P you can contact the distributor directly for product support, shipping queries etc.
Is the CPFE1000FI-28/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CPFE1000FI-28/P have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for CPFE1000FI-28/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPFE1000FI-28/P often in real-time on the comparison pages.
What if I can't find stock of CPFE1000FI-28/P?
You can fill out our help required form which you can use to request a quote for CPFE1000FI-28/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.