CPF32R0000FKE14 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 2 OHM 3W 1%

Status: Unknown
Series: CPF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for RS
RS
from US$1.47
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.62
510
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.79
450
in stock
Buy Now
Logo for element14
element14
from US$4.36
450
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.51
450
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now

Specifications

Resistance 2ohm
Product Range CPF Series
Power Rating 3W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film
No. of Pins 2Pins

Alternative Descriptions

Resistor, Metal Film, Res 2 Ohms, Pwr-Rtg 3 W, Tol 1%, Axial, Bulk | Vishay Dale CPF32R0000FKE14 | RS Americas
Metal Film Resistor, 2 Ohm, 3W, 1% | Newark Electronics
METAL FILM RESISTOR, 2 OHM, 3W, 1% | element14
ResistorMetal Film | RS
Res Metal Film 2Ohm 1% ± 100ppm/°C 3W Industrial Power Precision Flameproof Axial Leaded Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPF32R0000FKE14?

Additional datasheets, footprints and schematics for CPF32R0000FKE14 are listed on our Part Details page. You can also find images and similar parts to CPF32R0000FKE14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPF32R0000FKE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF32R0000FKE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPF32R0000FKE14 fall under?

The CPF32R0000FKE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CPF32R0000FKE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPF32R0000FKE14 you can contact the distributor directly for product support, shipping queries etc.

Is the CPF32R0000FKE14 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CPF32R0000FKE14 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CPF32R0000FKE14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPF32R0000FKE14 often in real-time on the comparison pages.

What if I can't find stock of CPF32R0000FKE14?

You can fill out our help required form which you can use to request a quote for CPF32R0000FKE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay