Status: | Unknown |
---|---|
Series: | CPF Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,770
in stock
|
Buy Now | |
element14
from US$0.66
|
1,770
in stock
|
Buy Now | |
Farnell
from US$0.76
|
1,770
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
1,549
in stock
|
Buy Now | |
Future Electronics
from US$4.27
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now |
Resistance | 100kohm |
---|---|
Product Range | CPF Series |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Type | Metal Film |
Metal Film Resistor, 100Kohm, 3W, 1% | Newark Electronics |
METAL FILM RESISTOR, 100KOHM, 3W, 1% | element14 |
Resistor, Metal Film, Res 100 Kilohms, Pwr-Rtg 3 W, Tol 1%, Axial | Vishay Dale CPF3100K00FKE14 | RS Americas |
ResistorMetal Film | RS |
CPF Series ╪ 4.57 x 14.1 mm 3 W 100 kOhm ▒1 % ▒100 ppm/░C Metal Film Resistor | Future Electronics |
Resistor, 100 kOhm, ± 1%, 3 W, Axial Leaded, Metal Film, Power | Avnet America |
Where can I find additional details, specifications and documents for a CPF3100K00FKE14?
Additional datasheets, footprints and schematics for CPF3100K00FKE14 are listed on our Part Details page. You can also find images and similar parts to CPF3100K00FKE14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPF3100K00FKE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF3100K00FKE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPF3100K00FKE14 fall under?
The CPF3100K00FKE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CPF3100K00FKE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPF3100K00FKE14 you can contact the distributor directly for product support, shipping queries etc.
Is the CPF3100K00FKE14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPF3100K00FKE14 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for CPF3100K00FKE14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPF3100K00FKE14 often in real-time on the comparison pages.
What if I can't find stock of CPF3100K00FKE14?
You can fill out our help required form which you can use to request a quote for CPF3100K00FKE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.