Status: | Unknown |
---|---|
Series: | CPF Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.22
|
458
in stock
|
Buy Now | |
element14
from US$4.36
|
458
in stock
|
Buy Now | |
Farnell
from US$4.37
|
458
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
153
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now |
Resistance | 470ohm |
---|---|
Product Range | CPF Series |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Type | Metal Film |
No. of Pins | 2Pins |
Metal Film Resistor, 470 Ohm, 2W, 1% | Newark Electronics |
METAL FILM RESISTOR, 470 OHM, 2W, 1% | element14 |
Resistor, Metal Film, Res 470 Ohms, Pwr-Rtg 2 W, Tol 1%, Axial, Bulk | Vishay Dale CPF2470R00FKE14 | RS Americas |
ResistorMetal Film | RS |
Resistor, 470 Ohm, ± 1%, 2 W, Axial Leaded, Metal Film, Power | Avnet America |
470 OHM 1% 2W 100PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CPF2470R00FKE14?
Additional datasheets, footprints and schematics for CPF2470R00FKE14 are listed on our Part Details page. You can also find images and similar parts to CPF2470R00FKE14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPF2470R00FKE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF2470R00FKE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPF2470R00FKE14 fall under?
The CPF2470R00FKE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CPF2470R00FKE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPF2470R00FKE14 you can contact the distributor directly for product support, shipping queries etc.
Is the CPF2470R00FKE14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPF2470R00FKE14 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for CPF2470R00FKE14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPF2470R00FKE14 often in real-time on the comparison pages.
What if I can't find stock of CPF2470R00FKE14?
You can fill out our help required form which you can use to request a quote for CPF2470R00FKE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.