CPF23K0000JKE14 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 3KOHM 2W 5%

Status: Unknown
Series: CPF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$4.53
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.87
213
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for element14
element14
from US$4.49
-
Buy Now

Specifications

Resistance 3kohm
Product Range CPF Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Type Metal Film
No. of Pins 2Pins

Alternative Descriptions

Resistor, Metal Film, Res 3 Kilohms, Pwr-Rtg 2 W, Tol 5%, Axial | Vishay Dale CPF23K0000JKE14 | RS Americas
Metal Film Resistor, 3Kohm, 2W, 5% | Newark Electronics
Res Metal Film 3kOhm 5% ± 100ppm/°C 2W Industrial Power Precision Flameproof Axial Leaded Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPF23K0000JKE14?

Additional datasheets, footprints and schematics for CPF23K0000JKE14 are listed on our Part Details page. You can also find images and similar parts to CPF23K0000JKE14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPF23K0000JKE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF23K0000JKE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPF23K0000JKE14 fall under?

The CPF23K0000JKE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CPF23K0000JKE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPF23K0000JKE14 you can contact the distributor directly for product support, shipping queries etc.

Is the CPF23K0000JKE14 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CPF23K0000JKE14 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CPF23K0000JKE14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPF23K0000JKE14 often in real-time on the comparison pages.

What if I can't find stock of CPF23K0000JKE14?

You can fill out our help required form which you can use to request a quote for CPF23K0000JKE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay