Status: | Unknown |
---|---|
Series: | CPF Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
38
in stock
|
Buy Now | |
Future Electronics
from US$4.27
|
3,200
in stock
|
Buy Now | |
RS Americas
from US$2.19
|
316
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$4.36
|
-
|
Buy Now | |
Farnell
from US$4.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 22kohm |
---|---|
Product Range | CPF Series |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Type | Metal Film |
No. of Pins | 2Pins |
Metal Film Resistors - Through Hole 2watts 22Kohms 1% 100ppm | Future Electronics |
Resistor, Metal Film, Res 22 Kilohms, Pwr-Rtg 2 W, Tol 1%, Axial, Bulk | Vishay Dale CPF222K000FKE14 | RS Americas |
ResistorMetal Film | RS |
Metal Film Resistor, 22Kohm, 2W, 1% | Newark Electronics |
Resistor, 22 kOhm, ± 1%, 2 W, Axial Leaded, Metal Film, Power | Avnet America |
METAL FILM RESISTOR, 22KOHM, 2W, 1% | element14 |
Resistor, 22 kOhm, � 1%, 2 W, Axial Leaded, Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CPF222K000FKE14?
Additional datasheets, footprints and schematics for CPF222K000FKE14 are listed on our Part Details page. You can also find images and similar parts to CPF222K000FKE14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPF222K000FKE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF222K000FKE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPF222K000FKE14 fall under?
The CPF222K000FKE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CPF222K000FKE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPF222K000FKE14 you can contact the distributor directly for product support, shipping queries etc.
Is the CPF222K000FKE14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPF222K000FKE14 have stock available?
Authorised distributors including Future Electronics, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for CPF222K000FKE14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPF222K000FKE14 often in real-time on the comparison pages.
What if I can't find stock of CPF222K000FKE14?
You can fill out our help required form which you can use to request a quote for CPF222K000FKE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.