CPF21R0000FKE36 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 1 OHM 2W 1% FULL REEL

Status: Unknown
Series: CPF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for element14
element14
from US$4.36
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Resistance 1ohm
Product Range CPF Series
Power Rating 2W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 1 Ohm, 2W, 1%, Full Reel | Newark Electronics
METAL FILM RESISTOR 1OHM 2W 1% | Avnet America
METAL FILM RESISTOR, 1 OHM, 2W, 1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPF21R0000FKE36?

Additional datasheets, footprints and schematics for CPF21R0000FKE36 are listed on our Part Details page. You can also find images and similar parts to CPF21R0000FKE36 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPF21R0000FKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPF21R0000FKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPF21R0000FKE36 fall under?

The CPF21R0000FKE36 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CPF21R0000FKE36 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPF21R0000FKE36 you can contact the distributor directly for product support, shipping queries etc.

Is the CPF21R0000FKE36 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CPF21R0000FKE36 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for CPF21R0000FKE36.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPF21R0000FKE36 often in real-time on the comparison pages.

What if I can't find stock of CPF21R0000FKE36?

You can fill out our help required form which you can use to request a quote for CPF21R0000FKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay