Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 10 |
---|---|
Dimensions LxWxH (in) | 1.65 x 1.65 x 0.55 |
Dimensions LxWxH (mm) | 42 x 42 x 14 |
Driving Circuit | Yes |
Height (mm) | 14 |
Input Type | Vdc |
Length (mm) | 42 |
Mounting Style | Through Hole |
Operating Temp MAX (°C) | 85 |
Operating Temp MIN (°C) | -30 |
Rated Frequency (Hz) | 2800 |
Rated Voltage | 12 |
Shape | Round |
Sound Pressure (dB) | 89 |
Technology | Piezo |
Washable | No |
Wave Solderable | No |
Width (mm) | 42 |
Buzzer 42Mm Round 14Mm Deep P 2.8Khz 12V Through |Cui CPE-352 | Newark Electronics |
Where can I find additional details, specifications and documents for a CPE-352?
Additional datasheets, footprints and schematics for CPE-352 are listed on our Part Details page. You can also find images and similar parts to CPE-352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPE-352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPE-352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPE-352 fall under?
The CPE-352 is listed under audio > buzzers > audio-indicators > cpe-352.
Can I view similar or alternative parts?
You can view similar parts to CPE-352 when available in the cpe-352 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPE-352 you can contact the distributor directly for product support, shipping queries etc.
Is the CPE-352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPE-352 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, CUI Devices, Newark Electronics and Future Electronics have stock available or on a lead time for CPE-352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPE-352 often in real-time on the comparison pages.
What if I can't find stock of CPE-352?
You can fill out our help required form which you can use to request a quote for CPE-352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.