Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Board Type | Backplane, 6U |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 177mm |
External Width | 262.63mm |
Board Connector / Footprint | CompactPCI / cPCI |
RoHS Compliant | No |
Backplane - Cpci - 8 Slot | Newark Electronics |
Where can I find additional details, specifications and documents for a CPCIBP8-6-6416?
Additional datasheets, footprints and schematics for CPCIBP8-6-6416 are listed on our Part Details page. You can also find images and similar parts to CPCIBP8-6-6416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPCIBP8-6-6416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPCIBP8-6-6416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPCIBP8-6-6416 fall under?
The CPCIBP8-6-6416 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to CPCIBP8-6-6416 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPCIBP8-6-6416 you can contact the distributor directly for product support, shipping queries etc.
Is the CPCIBP8-6-6416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPCIBP8-6-6416 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CPCIBP8-6-6416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPCIBP8-6-6416 often in real-time on the comparison pages.
What if I can't find stock of CPCIBP8-6-6416?
You can fill out our help required form which you can use to request a quote for CPCIBP8-6-6416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.