Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | A2P Interface |
---|---|
For Use With | EBM Pabst EC/DC 4 Wire PWM Controlled Fans |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 75°C |
Operating Temperature Min | -20°C |
Supply Voltage Max | 48VDC |
Supply Voltage Min | 12VDC |
CONVERTER, A2P, 0-10V TO PWM | Farnell |
Converter, A2P, 0-10V To Pwm | Newark Electronics |
Where can I find additional details, specifications and documents for a CPC48VV10UN-000?
Additional datasheets, footprints and schematics for CPC48VV10UN-000 are listed on our Part Details page. You can also find images and similar parts to CPC48VV10UN-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPC48VV10UN-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPC48VV10UN-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPC48VV10UN-000 fall under?
The CPC48VV10UN-000 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to CPC48VV10UN-000 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPC48VV10UN-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CPC48VV10UN-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPC48VV10UN-000 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CPC48VV10UN-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPC48VV10UN-000 often in real-time on the comparison pages.
What if I can't find stock of CPC48VV10UN-000?
You can fill out our help required form which you can use to request a quote for CPC48VV10UN-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.