Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
710
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
6,400
in stock
|
Buy Now | |
element14
from US$1.35
|
4,831
in stock
|
Buy Now | |
Farnell
from US$1.03
|
4,831
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
2,583
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.54
|
1,589
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
488
in stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 400mA |
Relay Terminals | Gull Wing |
Load Voltage Max | 60V |
On State Resistance Max | 2ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 2mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPC1014N?
Additional datasheets, footprints and schematics for CPC1014N are listed on our Part Details page. You can also find images and similar parts to CPC1014N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPC1014N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPC1014N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPC1014N fall under?
The CPC1014N is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to CPC1014N when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPC1014N you can contact the distributor directly for product support, shipping queries etc.
Is the CPC1014N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CPC1014N have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CPC1014N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPC1014N often in real-time on the comparison pages.
What if I can't find stock of CPC1014N?
You can fill out our help required form which you can use to request a quote for CPC1014N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.