Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Mechanical Lug Included (M12, Conductor) | No |
Mechanical Lug Included (M16, Conductor) | No |
Cross-Section Range | 800mm² |
Voltage Class | ≤ 24kV |
Design Specification | HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 |
Application Type | Indoor |
Installation Instruction | Russian |
Product Availability | Russia, CIS |
Cable Shield Style | Wire Copper |
Insulation | Plastic (XLPE) |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a CP9623-064?
Additional datasheets, footprints and schematics for CP9623-064 are listed on our Part Details page. You can also find images and similar parts to CP9623-064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP9623-064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP9623-064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP9623-064 fall under?
The CP9623-064 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to CP9623-064 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP9623-064 you can contact the distributor directly for product support, shipping queries etc.
Is the CP9623-064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP9623-064 have stock available?
There is no stock from authorised distributors for CP9623-064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP9623-064 often in real-time on the comparison pages.
What if I can't find stock of CP9623-064?
You can fill out our help required form which you can use to request a quote for CP9623-064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.