Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.02
|
39
in stock
|
Buy Now | |
RS Americas
from US$1.54
|
674
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
39
in stock
|
Buy Now | |
element14
from US$1.58
|
39
in stock
|
Buy Now | |
Heilind Electronics
-
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG59 RG62 |
Contact Material | - |
Frequency Max | 4GHz |
Where can I find additional details, specifications and documents for a CP88-2?
Additional datasheets, footprints and schematics for CP88-2 are listed on our Part Details page. You can also find images and similar parts to CP88-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP88-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP88-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP88-2 fall under?
The CP88-2 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP88-2 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP88-2 you can contact the distributor directly for product support, shipping queries etc.
Is the CP88-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP88-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for CP88-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP88-2 often in real-time on the comparison pages.
What if I can't find stock of CP88-2?
You can fill out our help required form which you can use to request a quote for CP88-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.