Status: | Unknown |
---|---|
Series: | CP6000 Series |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 70A |
Current Range Min | 7A |
For Use With | Elditest Multimeters & Oscilloscopes |
Product Range | CP6000 Series |
SVHC | No SVHC (15-Jun-2015) |
Current Probe Range | 7 A to 70 A |
Test Probe Functions | Current |
Test Probe Type | Oscilloscope |
Current probe for oscilloscope 1MHz / 70 | RS |
Probe, Oscilloscope, 7 To 70A | Newark Electronics |
PROBE, OSCILLOSCOPE, 7 TO 70A | element14 |
Where can I find additional details, specifications and documents for a CP6770?
Additional datasheets, footprints and schematics for CP6770 are listed on our Part Details page. You can also find images and similar parts to CP6770 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP6770 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP6770 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP6770 fall under?
The CP6770 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to CP6770 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP6770 you can contact the distributor directly for product support, shipping queries etc.
Is the CP6770 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP6770 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for CP6770.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP6770 often in real-time on the comparison pages.
What if I can't find stock of CP6770?
You can fill out our help required form which you can use to request a quote for CP6770 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.