Status: | Unknown |
---|---|
Series: | CP6000 Series |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 50A |
Current Range Min | 5A |
For Use With | Oscilloscopes |
Product Range | CP6000 Series |
Ac/Dc Clamp On Current Probe, 5-50A | Newark Electronics |
AC/DC CLAMP ON CURRENT PROBE, 5-50A | element14 |
Where can I find additional details, specifications and documents for a CP6550-NA?
Additional datasheets, footprints and schematics for CP6550-NA are listed on our Part Details page. You can also find images and similar parts to CP6550-NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP6550-NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP6550-NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP6550-NA fall under?
The CP6550-NA is listed under Cal Test Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CP6550-NA when available in the Cal Test Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP6550-NA you can contact the distributor directly for product support, shipping queries etc.
Is the CP6550-NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP6550-NA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CP6550-NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP6550-NA often in real-time on the comparison pages.
What if I can't find stock of CP6550-NA?
You can fill out our help required form which you can use to request a quote for CP6550-NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.