Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ES2000-NO.4-B7-0-65MM-SH,
6-1899572-8 |
No distributors results available
Fluid Type | Brake Fluid, Gasoline, Engine Cleaner, Windshield Washer Fluid, Lubricating Oil, Engine Coolant, Diesel Fuel, Water, Transmission Fluid |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Cut Length | 65mm, 2.559in |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Wall Thickness (Nominal) | 2.41mm, .095in |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | China |
Packaging Method | Piece |
Applicable Region | Asia |
Wall Type | Dual |
Product Family | ES2000 |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Recovery Temperature | 135°C |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Shrink Temperature (Min) | 110°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Where can I find additional details, specifications and documents for a CP4935-000?
Additional datasheets, footprints and schematics for CP4935-000 are listed on our Part Details page. You can also find images and similar parts to CP4935-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP4935-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP4935-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP4935-000 fall under?
The CP4935-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CP4935-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP4935-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP4935-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP4935-000 have stock available?
There is no stock from authorised distributors for CP4935-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP4935-000 often in real-time on the comparison pages.
What if I can't find stock of CP4935-000?
You can fill out our help required form which you can use to request a quote for CP4935-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.