Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MXSU-5151-T6 |
No distributors results available
Outer Insulation | Tube |
---|---|
Number of Cores | 1 |
Conductor Diameter | 25.5 – 27.6mm, 15.5 – 24.6mm |
Insulation Diameter | 27.4 – 38.8mm, 37.2 – 41.6mm |
Cross-Section Range | 185 – 400mm², 500mm² |
Sheath Outside Diameter | 35mm |
Voltage Class | ≤ 24kV |
Standards | IEC 60502-4, HD CENELEC 629.1 |
Application Type | Transition |
Installation Instruction | German |
Product Availability | EMEA |
Mechanical Connectors Included | Yes |
Technology | Heat Shrink |
Cable Shield Style | Wire |
Insulation | Plastic (XLPE) |
Product Type | Medium Voltage Size Transition Joint |
Where can I find additional details, specifications and documents for a CP4226-005?
Additional datasheets, footprints and schematics for CP4226-005 are listed on our Part Details page. You can also find images and similar parts to CP4226-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP4226-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP4226-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP4226-005 fall under?
The CP4226-005 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CP4226-005 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP4226-005 you can contact the distributor directly for product support, shipping queries etc.
Is the CP4226-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP4226-005 have stock available?
There is no stock from authorised distributors for CP4226-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP4226-005 often in real-time on the comparison pages.
What if I can't find stock of CP4226-005?
You can fill out our help required form which you can use to request a quote for CP4226-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.