Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 300A |
Current Range Min | 50mA |
For Use With | Oscilloscopes |
Product Range | - |
Accuracy % | 1% |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Where can I find additional details, specifications and documents for a CP305?
Additional datasheets, footprints and schematics for CP305 are listed on our Part Details page. You can also find images and similar parts to CP305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP305 fall under?
The CP305 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to CP305 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP305 you can contact the distributor directly for product support, shipping queries etc.
Is the CP305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP305 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CP305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP305 often in real-time on the comparison pages.
What if I can't find stock of CP305?
You can fill out our help required form which you can use to request a quote for CP305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.