Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$4.45
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Screw |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | Panel Mount |
Product Range | FT Series |
SVHC | No SVHC (15-Jan-2019) |
BNC socket - BNC socket | Conrad |
Cliff RF Connector, BNC, Brass, Socket, Straight, 75Ohm | Distrelec |
Coupler | Transfer Multisort Elektronik |
Rf Coaxial, Bnc Jack, 75 Ohm, Panel | Newark Electronics |
RF COAXIAL, BNC JACK, 75 OHM, PANEL | element14 |
Where can I find additional details, specifications and documents for a CP303095X?
Additional datasheets, footprints and schematics for CP303095X are listed on our Part Details page. You can also find images and similar parts to CP303095X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP303095X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP303095X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP303095X fall under?
The CP303095X is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP303095X when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP303095X you can contact the distributor directly for product support, shipping queries etc.
Is the CP303095X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP303095X have stock available?
Authorised distributors including Conrad, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CP303095X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP303095X often in real-time on the comparison pages.
What if I can't find stock of CP303095X?
You can fill out our help required form which you can use to request a quote for CP303095X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.