Status: | Unknown |
---|---|
Series: | S6 Series |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.73
|
129
in stock
|
Buy Now | |
Conrad
from US$4.60
|
68
in stock
|
Buy Now | |
Distrelec
from US$1.95
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
15
in stock
|
Buy Now | |
element14
from US$3.58
|
15
in stock
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | - |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | S6 Series |
SVHC | No SVHC (15-Jan-2019) |
Socket | Transfer Multisort Elektronik |
3.5 mm audio jack | Conrad |
Cliff 3.5mm Mono Jack Socket in XLR Recess Plate, Socket, Mono, Right Angle, 3.5 mm | Distrelec |
Phone Mono Jack, 3.5Mm, 2Pos, Panel | Newark Electronics |
PHONE MONO JACK, 3.5MM, 2POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a CP303075?
Additional datasheets, footprints and schematics for CP303075 are listed on our Part Details page. You can also find images and similar parts to CP303075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP303075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP303075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP303075 fall under?
The CP303075 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CP303075 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP303075 you can contact the distributor directly for product support, shipping queries etc.
Is the CP303075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP303075 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Distrelec, Newark Electronics and element14 have stock available or on a lead time for CP303075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP303075 often in real-time on the comparison pages.
What if I can't find stock of CP303075?
You can fill out our help required form which you can use to request a quote for CP303075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.