Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
D Sub Connector A | High Density D Sub |
---|---|
Convert From Gender | Receptacle |
Convert From Positions | 15Positions |
D Sub Connector B | High Density D Sub |
Convert To Gender | Receptacle |
RoHS Compliant | Yes |
Vga Hd-D Sub Adapter, 15P Rcpt/Rcpt | Newark Electronics |
Transition: D-Sub coupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CP30229M?
Additional datasheets, footprints and schematics for CP30229M are listed on our Part Details page. You can also find images and similar parts to CP30229M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30229M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30229M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30229M fall under?
The CP30229M is listed under Connectors > D Sub Connectors & Components > D Sub Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CP30229M when available in the D Sub Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30229M you can contact the distributor directly for product support, shipping queries etc.
Is the CP30229M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP30229M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CP30229M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30229M often in real-time on the comparison pages.
What if I can't find stock of CP30229M?
You can fill out our help required form which you can use to request a quote for CP30229M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.