Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.80
|
213
in stock
|
Buy Now | |
Distrelec
from US$4.62
|
349
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
226
in stock
|
Buy Now | |
element14
from US$11.29
|
213
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.36
|
152
in stock
|
Buy Now | |
Rapid Electronics
from US$5.22
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | - |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Cliff RJ45 Panel Mount Adapter, XLR Housing RJ45 Socket CAT6 Straight | Distrelec |
Utp Adapter, Rj45, Jack, 8P8C, Cat6 | Newark Electronics |
UTP ADAPTOR, RJ45, JACK, 8P8C, CAT6 | element14 |
Coupler | Transfer Multisort Elektronik |
Cliff CP30222X XLR Feedthrough UTP Cat6 RJ45 to RJ45 | Rapid Electronics |
Where can I find additional details, specifications and documents for a CP30222X?
Additional datasheets, footprints and schematics for CP30222X are listed on our Part Details page. You can also find images and similar parts to CP30222X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30222X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30222X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30222X fall under?
The CP30222X is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30222X when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30222X you can contact the distributor directly for product support, shipping queries etc.
Is the CP30222X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30222X have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CP30222X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30222X often in real-time on the comparison pages.
What if I can't find stock of CP30222X?
You can fill out our help required form which you can use to request a quote for CP30222X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.