Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$6.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.47
|
137
in stock
|
Buy Now | |
Distrelec
from US$6.77
|
932
in stock
|
Buy Now | |
Newark Electronics
from US$8.53
|
137
in stock
|
Buy Now | |
element14
from US$18.35
|
137
in stock
|
Buy Now | |
Conrad
from US$13.16
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.71
|
22
in stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Cliff RJ45 Panel Mount Adapter, XLR Housing RJ45 Socket CAT6 Straight | Distrelec |
Ftp Adaptor, Rj45, Jack, 8P8C, Cat6 | Newark Electronics |
FTP ADAPTOR, RJ45, JACK, 8P8C, CAT6 | element14 |
Bore diameter: 24 mm | Conrad |
Coupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CP30222SMB?
Additional datasheets, footprints and schematics for CP30222SMB are listed on our Part Details page. You can also find images and similar parts to CP30222SMB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30222SMB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30222SMB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30222SMB fall under?
The CP30222SMB is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30222SMB when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30222SMB you can contact the distributor directly for product support, shipping queries etc.
Is the CP30222SMB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30222SMB have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for CP30222SMB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30222SMB often in real-time on the comparison pages.
What if I can't find stock of CP30222SMB?
You can fill out our help required form which you can use to request a quote for CP30222SMB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.