Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$5.64
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Coupler | Transfer Multisort Elektronik |
Cliff RJ45 Panel Mount Adapter, XLR Housing RJ45 Socket CAT6 Straight | Distrelec |
Bore diameter: 24 mm | Conrad |
Utp Adaptor, Rj45, Jack, 8P8C, Cat6 | Newark Electronics |
UTP ADAPTOR, RJ45, JACK, 8P8C, CAT6 | element14 |
Where can I find additional details, specifications and documents for a CP30222MB?
Additional datasheets, footprints and schematics for CP30222MB are listed on our Part Details page. You can also find images and similar parts to CP30222MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30222MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30222MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30222MB fall under?
The CP30222MB is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30222MB when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30222MB you can contact the distributor directly for product support, shipping queries etc.
Is the CP30222MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30222MB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Conrad, Newark Electronics and element14 have stock available or on a lead time for CP30222MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30222MB often in real-time on the comparison pages.
What if I can't find stock of CP30222MB?
You can fill out our help required form which you can use to request a quote for CP30222MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.