Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$4.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.93
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$4.97
|
181
in stock
|
Buy Now | |
element14
from US$5.36
|
181
in stock
|
Buy Now | |
Distrelec
from US$4.81
|
145
in stock
|
Buy Now | |
Conrad
from US$8.05
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.49
|
73
in stock
|
Buy Now | |
Schukat Electronic
from US$4.45
|
50
in stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Utp Adapter, Rj45, Jack, 8P8C, Cat6 | Newark Electronics |
UTP ADAPTOR, RJ45, JACK, 8P8C, CAT6 | element14 |
Cliff RJ45 Panel Mount Adapter, XLR Housing RJ45 Socket CAT5e Straight | Distrelec |
Bore diameter: 24 mm | Conrad |
Coupler | Transfer Multisort Elektronik |
FT Connector UTP Cat6 RJ45-RJ45 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CP30222?
Additional datasheets, footprints and schematics for CP30222 are listed on our Part Details page. You can also find images and similar parts to CP30222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30222 fall under?
The CP30222 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30222 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30222 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30222 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for CP30222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30222 often in real-time on the comparison pages.
What if I can't find stock of CP30222?
You can fill out our help required form which you can use to request a quote for CP30222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.