Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$5.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.43
|
711
in stock
|
Buy Now | |
Newark Electronics
from US$5.47
|
711
in stock
|
Buy Now | |
element14
from US$11.11
|
711
in stock
|
Buy Now | |
Distrelec
from US$6.63
|
437
in stock
|
Buy Now | |
Schukat Electronic
from US$5.04
|
150
in stock
|
Buy Now | |
Conrad
from US$8.55
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$5.08
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Ftp Adapter, Rj45, Jack, 8P8C, Cat5E | Newark Electronics |
FTP ADAPTOR, RJ45, JACK, 8P8C, CAT5E | element14 |
Cliff RJ45 Panel Mount Adapter, XLR Housing RJ45 Socket CAT5e Straight | Distrelec |
FT Connector FTP Cat5e RJ45-RJ45 | Schukat Electronic |
Bore diameter: 24 mm | Conrad |
Cliff CP30220S XLR Feedthrough FTP Cat5e RJ45 to RJ45 Shielded CSK Hole | Rapid Electronics |
Where can I find additional details, specifications and documents for a CP30220S?
Additional datasheets, footprints and schematics for CP30220S are listed on our Part Details page. You can also find images and similar parts to CP30220S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30220S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30220S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30220S fall under?
The CP30220S is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30220S when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30220S you can contact the distributor directly for product support, shipping queries etc.
Is the CP30220S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30220S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Schukat Electronic have stock available or on a lead time for CP30220S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30220S often in real-time on the comparison pages.
What if I can't find stock of CP30220S?
You can fill out our help required form which you can use to request a quote for CP30220S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.