Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$4.16
Convert From Fibre Optic Connector | ST |
---|---|
Convert To Fibre Optic Connector | ST |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Product Range | FT Series |
SVHC | No SVHC (15-Jan-2019) |
Connector: fiber optic | Transfer Multisort Elektronik |
Cliff Fiber Optic Connector in XLR Housing, ST, Metal, Nickel-Plated | Distrelec |
Fibre Optic Coupler, St, Jack, Blk Metal | Newark Electronics |
FIBRE OPTIC COUPLER, ST, JACK, BLK METAL | element14 |
Where can I find additional details, specifications and documents for a CP30218MB?
Additional datasheets, footprints and schematics for CP30218MB are listed on our Part Details page. You can also find images and similar parts to CP30218MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30218MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30218MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30218MB fall under?
The CP30218MB is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CP30218MB when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30218MB you can contact the distributor directly for product support, shipping queries etc.
Is the CP30218MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30218MB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for CP30218MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30218MB often in real-time on the comparison pages.
What if I can't find stock of CP30218MB?
You can fill out our help required form which you can use to request a quote for CP30218MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.