Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Fibre Optic Connector | ST |
---|---|
Convert To Fibre Optic Connector | ST |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector: fiber optic | Transfer Multisort Elektronik |
Fibre Optic Coupler, St Jack, Metal | Newark Electronics |
FIBRE OPTIC COUPLER, ST JACK, METAL | element14 |
Where can I find additional details, specifications and documents for a CP30218M3?
Additional datasheets, footprints and schematics for CP30218M3 are listed on our Part Details page. You can also find images and similar parts to CP30218M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30218M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30218M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30218M3 fall under?
The CP30218M3 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CP30218M3 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30218M3 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30218M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30218M3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CP30218M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30218M3 often in real-time on the comparison pages.
What if I can't find stock of CP30218M3?
You can fill out our help required form which you can use to request a quote for CP30218M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.