Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
USB Connector Convert From | USB Type C Receptacle |
---|---|
USB Connector Convert To | USB Type C Plug |
USB Standard | - |
IP Rating | - |
Product Range | FT Series |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Usb Adapter, Type C-Type C, Rcpt, Csk | Newark Electronics |
USB ADAPTER, TYPE C-TYPE C, RCPT, CSK | element14 |
Bore diameter: 24 mm | Conrad |
Where can I find additional details, specifications and documents for a CP30211?
Additional datasheets, footprints and schematics for CP30211 are listed on our Part Details page. You can also find images and similar parts to CP30211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30211 fall under?
The CP30211 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30211 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30211 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30211 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for CP30211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30211 often in real-time on the comparison pages.
What if I can't find stock of CP30211?
You can fill out our help required form which you can use to request a quote for CP30211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.