Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$5.85
USB Connector Convert From | USB Type B Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | FT Series |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Cliff Feed-Through Adapter, Metal Frame, USB 2.0 B Socket - USB 2.0 A Socket | Distrelec |
Coupler | Transfer Multisort Elektronik |
Bore diameter: 24 mm | Conrad |
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT | Farnell |
Usb Adapter, 2.0 Type B-Type A, Rcpt | Newark Electronics |
Where can I find additional details, specifications and documents for a CP30207NM?
Additional datasheets, footprints and schematics for CP30207NM are listed on our Part Details page. You can also find images and similar parts to CP30207NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30207NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30207NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30207NM fall under?
The CP30207NM is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30207NM when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30207NM you can contact the distributor directly for product support, shipping queries etc.
Is the CP30207NM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30207NM have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Conrad, Farnell and element14 have stock available or on a lead time for CP30207NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30207NM often in real-time on the comparison pages.
What if I can't find stock of CP30207NM?
You can fill out our help required form which you can use to request a quote for CP30207NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.