Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Compliant |
Prices starting from US$10.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.15
|
659
in stock
|
Buy Now | |
Newark Electronics
from US$12.25
|
659
in stock
|
Buy Now | |
element14
from US$15.47
|
659
in stock
|
Buy Now | |
Distrelec
from US$11.19
|
203
in stock
|
Buy Now | |
Conrad
from US$17.22
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$11.10
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.87
|
12
in stock
|
Buy Now |
USB Connector Convert From | USB Type C Receptacle |
---|---|
USB Connector Convert To | USB Type C Receptacle |
Product Range | FT Series |
RoHS Compliant | Yes |
Usb Adapter, Type C Rcpt-Rcpt, Csk Hole | Newark Electronics |
Cliff Feed-Through Adapter, Plastic Frame, USB 2.0 C Socket - USB 2.0 C Socket | Distrelec |
Connector features: for countersunk screws | Conrad |
Cliff CP30201 USB-C Female - Female feedthrough connector, black, CSK holes | Rapid Electronics |
Coupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CP30201?
Additional datasheets, footprints and schematics for CP30201 are listed on our Part Details page. You can also find images and similar parts to CP30201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30201 fall under?
The CP30201 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30201 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30201 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP30201 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for CP30201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30201 often in real-time on the comparison pages.
What if I can't find stock of CP30201?
You can fill out our help required form which you can use to request a quote for CP30201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.