Status: | Unknown |
---|---|
Series: | Rack Patch Panel CP Series |
RoHS: | Unknown |
Connector Type | HDMI A-A |
---|---|
No. of Ports | 16Ports |
LAN Category | - |
Rack U Height | 1U |
Product Range | Rack Patch Panel CP Series |
SVHC | No SVHC (15-Jan-2019) |
RACK 16x HDMI A-A BM FM M3 | RS |
Patch Panel, Hdmi A, 16Port, 1U, M3 Hole | Newark Electronics |
PATCH PANEL, HDMI A, 16PORT, 1U, M3 HOLE | element14 |
Where can I find additional details, specifications and documents for a CP30174?
Additional datasheets, footprints and schematics for CP30174 are listed on our Part Details page. You can also find images and similar parts to CP30174 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30174 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30174 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30174 fall under?
The CP30174 is listed under Connectors > Patch Panels.
Can I view similar or alternative parts?
You can view similar parts to CP30174 when available in the Patch Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30174 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30174 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30174 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CP30174.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30174 often in real-time on the comparison pages.
What if I can't find stock of CP30174?
You can fill out our help required form which you can use to request a quote for CP30174 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.