Status: | Unknown |
---|---|
Series: | Rack Patch Panel CP Series |
RoHS: | Unknown |
Prices starting from US$176.72
Connector Type | BNC Coaxial |
---|---|
No. of Ports | 16Ports |
LAN Category | - |
Rack U Height | 1U |
Product Range | Rack Patch Panel CP Series |
SVHC | No SVHC (15-Jan-2019) |
Bnc Patch Panel, 16Pos, 1U, M3 Hole | Newark Electronics |
BNC PATCH PANEL, 16POS, 1U, M3 HOLE | element14 |
Connector type: Socket, built-in | Conrad |
Coupler | Transfer Multisort Elektronik |
Cliff Loaded RF Feed-Through Panel 1U, 16x 75Ohm, M3, BNC Socket - BNC Socket | Distrelec |
Where can I find additional details, specifications and documents for a CP30170?
Additional datasheets, footprints and schematics for CP30170 are listed on our Part Details page. You can also find images and similar parts to CP30170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30170 fall under?
The CP30170 is listed under Connectors > Patch Panels.
Can I view similar or alternative parts?
You can view similar parts to CP30170 when available in the Patch Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30170 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30170 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for CP30170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30170 often in real-time on the comparison pages.
What if I can't find stock of CP30170?
You can fill out our help required form which you can use to request a quote for CP30170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.